Amphenol Industrial Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial GTC06R20-17S

Description
GT 6C 5#12 1#16 SKT PLUG
Request a Quote
Description
GT 6C 5#12 1#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R20-17S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 5#12 1#16 SKT PLUG

GT 6C 5#12 1#16 SKT PLUG

Buy Now
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial - 96J4810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial
96J4810
Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial 96J4810
CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 6 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R20-17S 96J4810
Product Name Circular Connector Plug, Size 20, 6 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products