Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06R14S-7P

Description
GT 3C 3#16S PIN PLUG
Request a Quote
Description
GT 3C 3#16S PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14S, 3 Position, Cable, part number 96J4803, is designed for applications requiring a reliable connection with a reverse bayonet coupling style. This connector features three crimp pin contacts, making it suitable for various electrical interconnections. The straight plug shell style allows for straightforward installation in tight spaces. The product is part of the Amphenol Industrial GT Series, known for its robust design and durability in industrial environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14S, 3 Position, Cable, part number 96J4803, is designed for applications requiring a reliable connection with a reverse bayonet coupling style. This connector features three crimp pin contacts, making it suitable for various electrical interconnections. The straight plug shell style allows for straightforward installation in tight spaces. The product is part of the Amphenol Industrial GT Series, known for its robust design and durability in industrial environments. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to specific environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06R14S-7P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S PIN PLUG

GT 3C 3#16S PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06R14S-7P
MIL Spec Connector - MIL-DTL 5015, I GTC06R14S-7P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 96J4803 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
96J4803
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 96J4803
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06R14S-7P GTC06R14S-7P 96J4803
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details