GT 2C 2#16S PIN PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 10SL, 2 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC06R10SL-4S | GTC06R10SL-4S | 96J4798 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 10Sl, 2 Position Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug | Male / Plug |