AMPHENOL CORPORATION
GTC06LCFZ32-15PX -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC06LCFZ32-15PX
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
GTC06LCFZ32-15PX |
Amphenol GTC06LCFZ32-15PX |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
|
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details