Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06LCFZ24-9P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06LCFZ24-9P
MIL Spec Connector - MIL-DTL 5015, I GTC06LCFZ24-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial - 11J6591 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
11J6591
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial 11J6591
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC06LCFZ24-9P 11J6591
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 2925A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details