Amphenol Industrial Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial GTC06LCF32-5S

Description
71-581394-05S
Request a Quote
Description
71-581394-05S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06LCF32-5S - PEI-Genesis
Philadelphia, PA, United States
71-581394-05S

71-581394-05S

Buy Now
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial - 96J4788 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
96J4788
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial 96J4788
CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06LCF32-5S 96J4788
Product Name Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Series Bulkhead Receptacle, Female - SALE-9311 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details