Amphenol Industrial Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial GTC06LCF32-5P

Description
GT 2C 2#0 PIN PLUG
Request a Quote
Description
GT 2C 2#0 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06LCF32-5P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#0 PIN PLUG

GT 2C 2#0 PIN PLUG

Buy Now
Swedesboro, NJ, United States
GT 2C 2#0 PIN PLUG

GT 2C 2#0 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial - 96J4787 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
96J4787
Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial 96J4787
CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06LCF32-5P GTC06LCF32-5P 96J4787
Product Name Circular Connector Plug, Size 32, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Quick Connects, Quick Disconnect Connectors - 36-1265-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details