Amphenol Industrial Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial GTC06LCF28-79S

Description
GT 16C 7#8,9#16 SKT PLUG
Request a Quote
Description
GT 16C 7#8,9#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06LCF28-79S - PEI-Genesis
Philadelphia, PA, United States
GT 16C 7#8,9#16 SKT PLUG

GT 16C 7#8,9#16 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial - 96J4781 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial
96J4781
Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial 96J4781
CIRCULAR CONNECTOR PLUG SIZE 28, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06LCF28-79S 96J4781
Product Name Circular Connector Plug Size 28, 16 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006Q1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details