Amphenol Industrial Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial GTC06LCF28-51S

Description
GT 12C 12#12 SKT PLUG
Request a Quote Datasheet
Description
GT 12C 12#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06LCF28-51S - PEI-Genesis
Philadelphia, PA, United States
GT 12C 12#12 SKT PLUG

GT 12C 12#12 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial - 96J4778 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
96J4778
Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial 96J4778
CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 12 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:12Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06LCF28-51S 96J4778
Product Name Circular Connector Plug Size 28, 12 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-2707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details