Amphenol Industrial Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial GTC06G32-1P

Description
GT 5C 2#0 3#12 PIN PLUG
Request a Quote Datasheet
Description
GT 5C 2#0 3#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06G32-1P - PEI-Genesis
Philadelphia, PA, United States
GT 5C 2#0 3#12 PIN PLUG

GT 5C 2#0 3#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial - 96J4762 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
96J4762
Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial 96J4762
CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 5 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06G32-1P 96J4762
Product Name Circular Connector Plug, Size 32, 5 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Mrdbg02M17000-Ip67 Mrd Circular Shape Connector, 2 Pin / Box Amphenol Communications Solutions - 48AK9383 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Standard Circular Connectors - 1-2314103-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details