CONNECTOR
GT 16C 16#16 SKT PLUG
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC06G2-24-5S | Amphenol GTC06G2-24-5S | 96J4747 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors |