Amphenol Industrial Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial GTC06F36-7P

Description
GT 47C 7#12 40#16 PIN PLUG
Request a Quote Datasheet
Description
GT 47C 7#12 40#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F36-7P - PEI-Genesis
Philadelphia, PA, United States
GT 47C 7#12 40#16 PIN PLUG

GT 47C 7#12 40#16 PIN PLUG

Buy Now
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial - 96J4721 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial
96J4721
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial 96J4721
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F36-7P 96J4721
Product Name Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-10002PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers
Headers, Plugs and Sockets - 1920-1321-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers