Amphenol Industrial Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial GTC06F36-52S-LC

Description
CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial - 96J4712 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial
96J4712
Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial 96J4712
CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 52 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:52Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J4712
Product Name Circular Connector Plug Size 36, 52 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data