Amphenol Industrial Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial GTC06F36-15S

Description
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial - 96J4702 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
96J4702
Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial 96J4702
CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 35 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:35Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J4702
Product Name Circular Connector Plug Size 36, 35 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details