Amphenol Industrial
Gt 16C 7#8 9#16 Pin Plug Amphenol Industrial
GTC06F28-79PW
Description
GT 16C 7#8 9#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 16C 7#8 9#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 16C 7#8 9#16 Pin Plug Amphenol Industrial
27W0203
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC06F28-79PW |
27W0203 |
|
Product Name
|
|
Gt 16C 7#8 9#16 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details