Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06F28-11P

Description
GT 22C 4#12 18#16 PIN PLUG
Request a Quote
Description
GT 22C 4#12 18#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F28-11P - PEI-Genesis
Philadelphia, PA, United States
GT 22C 4#12 18#16 PIN PLUG

GT 22C 4#12 18#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06F28-11P
MIL Spec Connector - MIL-DTL 5015, I GTC06F28-11P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial - 96J4694 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial
96J4694
Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial 96J4694
CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 22 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F28-11P GTC06F28-11P 96J4694
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 28, 22 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-006 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Plug - PS1-SAC11-10POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details