Amphenol Industrial Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial GTC06F24-67S-LC

Description
GT 19C 19#12 SKT PLUG
Request a Quote Datasheet
Description
GT 19C 19#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F24-67S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#12 SKT PLUG

GT 19C 19#12 SKT PLUG

Buy Now
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial - 96J4685 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
96J4685
Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial 96J4685
CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 19 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F24-67S-LC 96J4685
Product Name Circular Connector Plug Size 24, 19 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Mini Banana Plug, Stacking - 9261 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details