Amphenol Industrial Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial GTC06F24-22S

Description
GT 4C 4#8 SKT PLUG
Request a Quote Datasheet
Description
GT 4C 4#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F24-22S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#8 SKT PLUG

GT 4C 4#8 SKT PLUG

Buy Now
Swedesboro, NJ, United States
GT 4C 4#8 SKT PLUG

GT 4C 4#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial - 96J4676 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
96J4676
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial 96J4676
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F24-22S GTC06F24-22S 96J4676
Product Name Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
UHF Female to UHF Female, Adapter - 9249 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details