Amphenol Industrial Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial GTC06F22-7S(RDS)(025)

Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial - 46M3820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial
46M3820
Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial 46M3820
CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 1 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:1Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3820
Product Name Circular Connector Plug, Size 22, 1 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Connector - 392-1289-ST - ERSAELECTRONICS PTE. LTD.
Keystone Electronics Corp.
Specs
Gender Male / Plug
Termination Solder
Current Rating 20.0 amps
View Details
4 suppliers
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details