AMPHENOL CORPORATION
GTC06F22-28SZ -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC06F22-28SZ
Description
GT 7C 7#12 SKT PLUG
Request a Quote
Email Supplier
Description
GT 7C 7#12 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC06F22-28SZ |
GTC06F22-28SZ |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Geometry
270°
Mounting
Free Hanging (In-Line)
Current Rating
12.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers