2 Position Circular Connector Plug, Female Sockets Crimp
CIRCULAR CONNECTOR PLUG, SIZE 22, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | GTC06F22-1S(RDS)(025)-ND | 46M3818 |
| Product Name | Circular Connector Assemblies | Circular Connector Plug, Size 22, 2 Position, Cable; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Mounting | Free Hanging (In-Line) | |
| Current Rating | 69.0 amps |