Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06F14S-7P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06F14S-7P
MIL Spec Connector - MIL-DTL 5015, I GTC06F14S-7P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC06F14S-7P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S PIN PLUG

GT 3C 3#16S PIN PLUG

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial - 96J4670 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
96J4670
Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial 96J4670
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06F14S-7P Amphenol GTC06F14S-7P 96J4670
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 3 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data