Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06F14S-2S

Description
GT 4C 4#16S SKT PLUG
Request a Quote Datasheet
Description
GT 4C 4#16S SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F14S-2S - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16S SKT PLUG

GT 4C 4#16S SKT PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06F14S-2S
MIL Spec Connector - MIL-DTL 5015, I GTC06F14S-2S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial - 96J4668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
96J4668
Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial 96J4668
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F14S-2S GTC06F14S-2S 96J4668
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products