GT 4C 4#16S PIN PLUG
CONNECTOR
CIRCULAR CONNECTOR PLUG SIZE 14S, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC06F14S-2P | GTC06F14S-2P | 96J4667 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Plug Size 14S, 4 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |