Amphenol Industrial Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial GTC06F10SL-55P-LC

Description
GT 3C 3#16S PIN PLUG
Request a Quote
Description
GT 3C 3#16S PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06F10SL-55P-LC - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#16S PIN PLUG

GT 3C 3#16S PIN PLUG

Buy Now
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial - 96J4666 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
96J4666
Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial 96J4666
CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:Silver RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06F10SL-55P-LC 96J4666
Product Name Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details