GT 3C 3#16S PIN PLUG
CIRCULAR CONNECTOR PLUG SIZE 10SL, 3 POSITION CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC06F10SL-3P | 96J4669 |
| Product Name | Circular Connector Plug Size 10Sl, 3 Position Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |