AMPHENOL INDUSTRIAL
GTC06F-22-11P -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Industrial
MIL Spec Connector - MIL-DTL 5015, I
GTC06F-22-11P
-
Powell Electronics, Inc.
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Plug Rohs Compliant Amphenol Industrial
85J6012
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
GTC06F-22-11P |
85J6012 |
|
Product Name
|
MIL Spec Connector - MIL-DTL 5015, I |
Plug Rohs Compliant Amphenol Industrial |
|
Connector Type
|
Military Connector
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Shenzhen QH Industrial Co., Ltd
Geometry
Straight
Termination
Magnetic
Voltage Rating
12 volts
View Details