AMPHENOL CORPORATION
GTC06CFZ22-14S-LC -- MIL SPEC CONNECTOR - MIL-DTL 5015, I
Amphenol Corporation
MIL Spec Connector - MIL-DTL 5015, I
GTC06CFZ22-14S-LC
Description
GT 19C 19#16 SKT PLUG
Request a Quote
Email Supplier
Description
GT 19C 19#16 SKT PLUG
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC06CFZ22-14S-LC |
GTC06CFZ22-14S-LC |
|
Product Name
|
|
MIL Spec Connector - MIL-DTL 5015, I |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
30.0 amps
View Details
Connector Type
Board Mount Connector
Geometry
45° (135°) Angle with Board
Termination
Screw - Rising Cage Clamp
View Details
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details