Amphenol Industrial Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial GTC06CFZ20-27S

Description
GT 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
GT 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 14C 14#16 SKT PLUG

GT 14C 14#16 SKT PLUG

Buy Now
 - Amphenol GTC06CFZ20-27S - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 SKT PLUG

GT 14C 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial - 96J4607 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
96J4607
Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial 96J4607
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06CFZ20-27S Amphenol GTC06CFZ20-27S 96J4607
Product Name Circular Connector Plug Size 20, 14 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEG.1B.306.CLL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
3 suppliers
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details