Amphenol Industrial Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial GTC06CFGG28-16S

Description
GT 20C 20#16 SKT PLUG
Request a Quote Datasheet
Description
GT 20C 20#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 20C 20#16 SKT PLUG

GT 20C 20#16 SKT PLUG

Buy Now
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial - 96J4604 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial
96J4604
Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial 96J4604
CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 20 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:20Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC06CFGG28-16S 96J4604
Product Name Circular Connector Plug Size 28, 20 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNF12-R4SP0-PP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details