Amphenol Industrial Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial GTC06CF36-11S

Description
GT 48C 48#16 SKT PLUG
Request a Quote Datasheet
Description
GT 48C 48#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF36-11S - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 SKT PLUG

GT 48C 48#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
GT 48C 48#16 SKT PLUG

GT 48C 48#16 SKT PLUG

Buy Now
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial - 96J4665 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
96J4665
Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial 96J4665
CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 48 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:48Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF36-11S GTC06CF36-11S 96J4665
Product Name Circular Connector Plug Size 36, 48 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data