Amphenol Industrial Circular Connector Plug Size 32, 23 Position, Cable; Product Range Amphenol Industrial GTC06CF32-6P

Description
GT 23C 2#4,3#8,2#12,16#16
Request a Quote
Description
GT 23C 2#4,3#8,2#12,16#16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF32-6P - PEI-Genesis
Philadelphia, PA, United States
GT 23C 2#4,3#8,2#12,16#16

GT 23C 2#4,3#8,2#12,16#16

Buy Now
Circular Connector Plug Size 32, 23 Position, Cable; Product Range Amphenol Industrial - 96J4660 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 23 Position, Cable; Product Range Amphenol Industrial
96J4660
Circular Connector Plug Size 32, 23 Position, Cable; Product Range Amphenol Industrial 96J4660
CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 23 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:23Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF32-6P 96J4660
Product Name Circular Connector Plug Size 32, 23 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details