Amphenol Industrial Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial GTC06CF32-25PX

Description
GT 25C 25#12 PIN PLUG
Request a Quote
Description
GT 25C 25#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF32-25PX - PEI-Genesis
Philadelphia, PA, United States
GT 25C 25#12 PIN PLUG

GT 25C 25#12 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial - 96J4659 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial
96J4659
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial 96J4659
CIRCULAR CONNECTOR PLUG SIZE 32, 25 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 25 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF32-25PX 96J4659
Product Name Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details