Amphenol Industrial Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial GTC06CF32-25PW

Description
GT 25C 25#12 PIN PLUG
Request a Quote
Description
GT 25C 25#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF32-25PW - PEI-Genesis
Philadelphia, PA, United States
GT 25C 25#12 PIN PLUG

GT 25C 25#12 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial - 96J4658 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial
96J4658
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial 96J4658
CIRCULAR CONNECTOR PLUG SIZE 32, 25 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 25 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF32-25PW 96J4658
Product Name Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMB Socket - 190736 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details