Amphenol Industrial Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial GTC06CF32-25P

Description
GT 25C 25#12 PIN PLUG
Request a Quote
Description
GT 25C 25#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF32-25P - PEI-Genesis
Philadelphia, PA, United States
GT 25C 25#12 PIN PLUG

GT 25C 25#12 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial - 96J4657 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial
96J4657
Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial 96J4657
CIRCULAR CONNECTOR PLUG SIZE 32, 25 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 25 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:25Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF32-25P 96J4657
Product Name Circular Connector Plug Size 32, 25 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Micro USB 2.0 Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB
Gender Female / Jack
Geometry Right Angle
View Details
E-Z-Flex Banana Socket to 0.092″ Pin Socket, Adapter - 9337 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details