Amphenol Industrial Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial GTC06CF32-17PW-025

Description
GT 4C 4#4 PIN PLUG
Request a Quote
Description
GT 4C 4#4 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 32, 4 Position, from the Amphenol Industrial product range features a straight plug design with four crimp pin contacts. It utilizes a reverse bayonet coupling style, which provides secure and reliable connections. This connector is compliant with RoHS standards, ensuring it meets environmental regulations. The insert rotation is designated as W, allowing for specific alignment during installation. This product is suitable for applications requiring robust and efficient electrical connections in various industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug, Size 32, 4 Position, from the Amphenol Industrial product range features a straight plug design with four crimp pin contacts. It utilizes a reverse bayonet coupling style, which provides secure and reliable connections. This connector is compliant with RoHS standards, ensuring it meets environmental regulations. The insert rotation is designated as W, allowing for specific alignment during installation. This product is suitable for applications requiring robust and efficient electrical connections in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF32-17PW-025 - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#4 PIN PLUG

GT 4C 4#4 PIN PLUG

Buy Now
GT 4C 4#4 PIN PLUG

GT 4C 4#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial - 96J4655 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
96J4655
Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial 96J4655
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:WRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF32-17PW-025 GTC06CF32-17PW-025 96J4655
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products