The Circular Connector Plug, Size 28, 9 Position, from the Amphenol Industrial product range features a straight plug design with a reverse bayonet coupling style. It accommodates nine crimp pin contacts, making it suitable for various applications requiring reliable electrical connections. The connector is designed for cable use and is not RoHS compliant. This product is ideal for engineers seeking a robust and efficient connector solution for their projects.
GT 9C 9#8 PIN PLUG
CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC06CF28-84P | 96J4652 |
| Product Name | Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial | |
| Gender | Male / Plug |