Amphenol Industrial Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial GTC06CF28-3S-LC

Description
GT 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
GT 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF28-3S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#8 SKT PLUG

GT 3C 3#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial - 96J4644 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
96J4644
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial 96J4644
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF28-3S-LC 96J4644
Product Name Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
C55 Connectors: High Density Micro Circular -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
View Details