Amphenol Industrial Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial GTC06CF28-3P

Description
GT 3C 3#8 SKT PLUG
Request a Quote Datasheet
Description
GT 3C 3#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF28-3P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#8 SKT PLUG

GT 3C 3#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial - 26H2241 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
26H2241
Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial 26H2241
CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF28-3P 26H2241
Product Name Circular Connector Plug, Size 28, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details