Amphenol Industrial Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial GTC06CF28-13P

Description
GT 26C 26#16 PIN PLUG
Request a Quote Datasheet
Description
GT 26C 26#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF28-13P - PEI-Genesis
Philadelphia, PA, United States
GT 26C 26#16 PIN PLUG

GT 26C 26#16 PIN PLUG

Buy Now
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial - 96J4636 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
96J4636
Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial 96J4636
CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 28, 26 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:26Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF28-13P 96J4636
Product Name Circular Connector Plug Size 28, 26 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products