Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06CF24-9P

Description
GT 2C 2#4 PIN PLUG
Request a Quote Datasheet
Description
GT 2C 2#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF24-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 PIN PLUG

GT 2C 2#4 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06CF24-9P
MIL Spec Connector - MIL-DTL 5015, I GTC06CF24-9P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial - 96J4641 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
96J4641
Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial 96J4641
CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 2 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF24-9P GTC06CF24-9P 96J4641
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 2 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female St. Edge PCB Mount Connector BIG - ET-SFS-EPCB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
DIN 41612 - 39-XC5C-9622-1-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers