Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06CF24-5S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06CF24-5S
MIL Spec Connector - MIL-DTL 5015, I GTC06CF24-5S
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC06CF24-5S - PEI-Genesis
Philadelphia, PA, United States
GT 16C 16#16 SKT PLUG

GT 16C 16#16 SKT PLUG

Buy Now
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial - 86H9262 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
86H9262
Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial 86H9262
CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 16 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06CF24-5S Amphenol GTC06CF24-5S 86H9262
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 24, 16 Position, Cable; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers