Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC06CF24-22P

Description
GT 4C 4#8 PIN PLUG
Request a Quote Datasheet
Description
GT 4C 4#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06CF24-22P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#8 PIN PLUG

GT 4C 4#8 PIN PLUG

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC06CF24-22P
MIL Spec Connector - MIL-DTL 5015, I GTC06CF24-22P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial - 96J4630 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
96J4630
Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial 96J4630
CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 24, 4 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06CF24-22P GTC06CF24-22P 96J4630
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug, Size 24, 4 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 2855054 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details