Amphenol Industrial Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial GTC06CF22-2P

Description
GT 3C 3#8 PIN PLUG
Request a Quote
Description
GT 3C 3#8 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 3C 3#8 PIN PLUG

GT 3C 3#8 PIN PLUG

Buy Now
 - Amphenol GTC06CF22-2P - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#8 PIN PLUG

GT 3C 3#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial - 96J4623 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
96J4623
Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial 96J4623
CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06CF22-2P Amphenol GTC06CF22-2P 96J4623
Product Name Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details