Amphenol Industrial Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial GTC06CF22-2P-LC

Description
GT 3C 3#8 PIN PLUG
Request a Quote Datasheet
Description
GT 3C 3#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 3C 3#8 PIN PLUG

GT 3C 3#8 PIN PLUG

Buy Now
 - Amphenol GTC06CF22-2P-LC - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#8 PIN PLUG

GT 3C 3#8 PIN PLUG

Buy Now
Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial - 96J4624 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
96J4624
Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial 96J4624
CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:22-2 RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 22, 3 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Arrangement:22-2 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06CF22-2P-LC Amphenol GTC06CF22-2P-LC 96J4624
Product Name Circular Connector Plug, Size 22, 3 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data