Amphenol Corporation
Gt 4C 4#8 Pin Plug Amphenol Industrial
GTC06CF22-22PX-025
Description
GT 4C 4#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
GT 4C 4#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Gt 4C 4#8 Pin Plug Amphenol Industrial
31X3058
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Amphenol GTC06CF22-22PX-025 |
31X3058 |
|
Product Name
|
|
Gt 4C 4#8 Pin Plug Amphenol Industrial |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers