Amphenol Industrial Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial GTC06CF20-7P

Description
GT 8C 8#16 PIN PLUG
Request a Quote Datasheet
Description
GT 8C 8#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
GT 8C 8#16 PIN PLUG

GT 8C 8#16 PIN PLUG

Buy Now
 - Amphenol GTC06CF20-7P - PEI-Genesis
Philadelphia, PA, United States
GT 8C 8#16 PIN PLUG

GT 8C 8#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial - 56J9668 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
56J9668
Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial 56J9668
CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 20, 8 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC06CF20-7P Amphenol GTC06CF20-7P 56J9668
Product Name Circular Connector Plug, Size 20, 8 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27406 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 500.0 amps
View Details
50 Ohm BNC Straight Plug - 150412 - PIC Wire & Cable
Specs
Geometry Straight
View Details