Amphenol Industrial Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial GTC06AF36 7PY A24

Description
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No
Description
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial - 96J4512 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial
96J4512
Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial 96J4512
CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 36, 47 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:47Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 96J4512
Product Name Circular Connector Plug Size 36, 47 Position, Cable; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details