Amphenol Industrial Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial GTC06AF32-22P

Description
GT 54C 54#16 PIN PLUG
Request a Quote
Description
GT 54C 54#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06AF32-22P - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 PIN PLUG

GT 54C 54#16 PIN PLUG

Buy Now
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial - 96J4495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
96J4495
Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial 96J4495
CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 32, 54 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06AF32-22P 96J4495
Product Name Circular Connector Plug Size 32, 54 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-561-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
0.080″ Pin Plug to Banana Socket, Adapter - 8018 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details