Amphenol Industrial Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial GTC06AF28-84S

Description
GT 9C 9#8 SKT PLUG
Request a Quote Datasheet
Description
GT 9C 9#8 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC06AF28-84S - PEI-Genesis
Philadelphia, PA, United States
GT 9C 9#8 SKT PLUG

GT 9C 9#8 SKT PLUG

Buy Now
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial - 96J4493 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial
96J4493
Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial 96J4493
CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 9 POSITION, CABLE; Product Range:GT Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC06AF28-84S 96J4493
Product Name Circular Connector Plug, Size 28, 9 Position, Cable; Product Range Amphenol Industrial
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Between Series Adapters - 461-1229-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
View Details